Molex RF Antennas 2042870050

Description
433MHz ISM Flat Patch RF Antenna 0.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
433MHz ISM Flat Patch RF Antenna 0.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2042870050-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2042870050-ND
RF Antennas 2042870050-ND
433MHz ISM Flat Patch RF Antenna 0.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

433MHz ISM Flat Patch RF Antenna 0.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 2042870050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2042870050
RF Antennas 2042870050
433MHz ISM Flat Patch RF Antenna 0.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

433MHz ISM Flat Patch RF Antenna 0.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2042870050-ND 2042870050
Product Name RF Antennas RF Antennas
Applications ISM ISM
Primary Frequency Range 433.0 MHz
Gain 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers