Molex Omni Antenna, Linear, 433Mhz, 0.7Dbi; Antenna Type Molex 204287-0100 .

Description
OMNI ANTENNA, LINEAR, 433MHZ, 0.7DBI; Antenna Type:ISM Band; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Adhesive; Gain:0.7dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes
Description
OMNI ANTENNA, LINEAR, 433MHZ, 0.7DBI; Antenna Type:ISM Band; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Adhesive; Gain:0.7dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Omni Antenna, Linear, 433Mhz, 0.7Dbi; Antenna Type Molex - 03AH4000 - Newark, An Avnet Company
Chicago, IL, United States
Omni Antenna, Linear, 433Mhz, 0.7Dbi; Antenna Type Molex
03AH4000
Omni Antenna, Linear, 433Mhz, 0.7Dbi; Antenna Type Molex 03AH4000
OMNI ANTENNA, LINEAR, 433MHZ, 0.7DBI; Antenna Type:ISM Band; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Adhesive; Gain:0.7dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

OMNI ANTENNA, LINEAR, 433MHZ, 0.7DBI; Antenna Type:ISM Band; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Adhesive; Gain:0.7dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 03AH4000
Product Name Omni Antenna, Linear, 433Mhz, 0.7Dbi; Antenna Type Molex
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details