Molex WiFi Antennas 2042811100

Description
Molex 204281-1100 WiFi Antenna
Request a Quote Datasheet
Description
Molex 204281-1100 WiFi Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2182122 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182122
WiFi Antennas 2182122
Molex 204281-1100 WiFi Antenna

Molex 204281-1100 WiFi Antenna

Supplier's Site
WiFi Antennas - 2182121 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182121
WiFi Antennas 2182121
Molex 204281-1100 WiFi Antenna

Molex 204281-1100 WiFi Antenna

Supplier's Site
RF Antennas - WM17372-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM17372-ND
RF Antennas WM17372-ND
2.4GHz, 5GHz Wi-Fi PCB Trace RF Antenna IPEX MHF4L Adhesive

2.4GHz, 5GHz Wi-Fi PCB Trace RF Antenna IPEX MHF4L Adhesive

Buy Now Datasheet
RF Antennas - 2042811100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2042811100
RF Antennas 2042811100
2.4GHz, 5GHz Wi-Fi PCB Trace RF Antenna IPEX MHF4L Adhesive

2.4GHz, 5GHz Wi-Fi PCB Trace RF Antenna IPEX MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2182122 WM17372-ND 2042811100
Product Name WiFi Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 5150.0 to ? MHz 2400.0 to 5000.0 MHz
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers