Molex RF Antennas 2042811050

Description
2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.2dBi, 3.5dBi IPEX MHF4L Adhesive
Request a Quote Datasheet
Description
2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.2dBi, 3.5dBi IPEX MHF4L Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2042811050-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2042811050-ND
RF Antennas 2042811050-ND
2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.2dBi, 3.5dBi IPEX MHF4L Adhesive

2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.2dBi, 3.5dBi IPEX MHF4L Adhesive

Buy Now Datasheet
RF Antennas - 2042811050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2042811050
RF Antennas 2042811050
2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.2dBi, 3.5dBi IPEX MHF4L Adhesive

2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.2dBi, 3.5dBi IPEX MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2042811050-ND 2042811050
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi, Zigbee™ Wi-Fi, Zigbee™
Primary Frequency Range 2441.7 to 5415.0 MHz
Gain 2.2 to 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details