2.4-5GHz WF ant edge-fed cable 150mm
2.4-5GHz WF ant edge-fed cable 150mm
2.4-5GHz WF ant edge-fed cable 150mm
2.442GHz, 5.5GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz 1.8dBi, 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive
2.442GHz, 5.5GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz 1.8dBi, 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2469589P | 2042810150-ND | 2042810150 |
| Product Name | WiFi Antennas | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Modem or Wireless Network; Wi-Fi, Zigbee™ | Wi-Fi, Zigbee™ |
| Primary Frequency Range | 5150.0 to ? MHz | 2442.0 to 5500.0 MHz | |
| Form Factor / Mounting | Internal | ||
| Connectors | IPEX, UFL | U.FL (UMCC), I-PEX MHF1 |