Molex Molex 2042261001 Squba 1.8 Tin-Plated Receptacle Terminal Reel, 24-22 Ga. 2042261001

Description
Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2042261001 Squba 1.8 Tin-Plated Receptacle Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 1.8 Loose 24-22 Ga. Squab 1.8 Receptacle terminals also available Current Rating of up to 6A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Request a Quote
Description
Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2042261001 Squba 1.8 Tin-Plated Receptacle Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 1.8 Loose 24-22 Ga. Squab 1.8 Receptacle terminals also available Current Rating of up to 6A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 2042261001 Squba 1.8 Tin-Plated Receptacle Terminal Reel, 24-22 Ga. - 38968R - Waytek, Inc.
Chanhassen, MN, United States
Molex 2042261001 Squba 1.8 Tin-Plated Receptacle Terminal Reel, 24-22 Ga.
38968R
Molex 2042261001 Squba 1.8 Tin-Plated Receptacle Terminal Reel, 24-22 Ga. 38968R
Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2042261001 Squba 1.8 Tin-Plated Receptacle Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 1.8 Loose 24-22 Ga. Squab 1.8 Receptacle terminals also available Current Rating of up to 6A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)

Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications.

  • Molex 2042261001 Squba 1.8 Tin-Plated Receptacle Terminal Reel
  • Category: Squba Connectors
  • Manufacturer: Molex
  • Series: Squba 1.8
  • Loose 24-22 Ga. Squab 1.8 Receptacle terminals also available
  • Current Rating of up to 6A
  • Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38968R
Product Name Molex 2042261001 Squba 1.8 Tin-Plated Receptacle Terminal Reel, 24-22 Ga.
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C6 Snap-in Low Current Inlet with Solder Terminals - 771W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Danish socket in clear NEMA 12/4, IP65 housing - 88052131 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details