Molex Electronic Connector 204226-1001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
332-204226-1001
Electronic Connector 332-204226-1001
Contact PIN Crimp ST Cable Mount 22-24AWG Reel Product overview: 204226-1001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-204226-1001 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 22-24AWG Reel Product overview: 204226-1001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-204226-1001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 964011-204226-1001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
964011-204226-1001
Connectors, Interconnects - Rectangular Connectors - Contacts 964011-204226-1001
Win Source Part Number: 964011-204226-1001 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 204226-1001204226100 1; 2042261001.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.90.4000 Mfr: Molex Other Names: 2266-204226-1001

Win Source Part Number: 964011-204226-1001
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 204226-10012042261001; 2042261001.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000
Mfr: Molex
Other Names: 2266-204226-1001

Buy Now Datasheet
Contact, Pin, 22Awg, Crimp; Product Range Molex - 55AC8197 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
55AC8197
Contact, Pin, 22Awg, Crimp; Product Range Molex 55AC8197
CONTACT, PIN, 22AWG, CRIMP; Product Range:Squba 204226 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:Squba 204226 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22Awg, Crimp; Product Range Molex - 55AC8196 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
55AC8196
Contact, Pin, 22Awg, Crimp; Product Range Molex 55AC8196
CONTACT, PIN, 22AWG, CRIMP; Product Range:Squba 204226 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:Squba 204226 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 22Awg, Crimp; Product Range Molex - 58AC5248 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
58AC5248
Contact, Pin, 22Awg, Crimp; Product Range Molex 58AC5248
CONTACT, PIN, 22AWG, CRIMP; Product Range:Squba 204226 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Squba 204223 Series Plug Housing RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:Squba 204226 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Squba 204223 Series Plug Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204226-1001 332-204226-1001 964011-204226-1001 55AC8197 58AC5248
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Contact, Pin, 22Awg, Crimp; Product Range Molex Contact, Pin, 22Awg, Crimp; Product Range Molex
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1230-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details