CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series; Connector Shroud:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 23AH1925 |
| Product Name | Connector, Header, 2Pos, 2Row; Connector Systems Molex |
| Device Type | Power |