Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 2029884241

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Mini-Fit TPA 202988 Type: Power Contact Finish Thickness: 100.0µin (2.54µm) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Base Product Number: 202988 Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Mini-Fit TPA 202988 Type: Power Contact Finish Thickness: 100.0µin (2.54µm) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Base Product Number: 202988 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 2029884241 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
2029884241
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 2029884241
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Mini-Fit TPA 202988 Type: Power Contact Finish Thickness: 100.0µin (2.54µm) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Base Product Number: 202988 Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Series: Mini-Fit TPA 202988
Type: Power
Contact Finish Thickness: 100.0µin (2.54µm)
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Base Product Number: 202988
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 2029884241
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 53Y2785 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1418814-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details