Molex Connector, Header, 2Pos, 1Row, 1.2Mm; Pitch Spacing Molex 202656-0021

Description
CONNECTOR, HEADER, 2POS, 1ROW, 1.2MM; Pitch Spacing:1.2mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Pico-EZmate Slim 202656 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold PlatedRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 1ROW, 1.2MM; Pitch Spacing:1.2mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Pico-EZmate Slim 202656 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold PlatedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 1.2Mm; Pitch Spacing Molex - 95AC7567 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 1.2Mm; Pitch Spacing Molex
95AC7567
Connector, Header, 2Pos, 1Row, 1.2Mm; Pitch Spacing Molex 95AC7567
CONNECTOR, HEADER, 2POS, 1ROW, 1.2MM; Pitch Spacing:1.2mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Pico-EZmate Slim 202656 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold PlatedRoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 1.2MM; Pitch Spacing:1.2mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Pico-EZmate Slim 202656 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold PlatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 95AC7567
Product Name Connector, Header, 2Pos, 1Row, 1.2Mm; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 102792-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, R/a Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9768 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details