Molex RF Antennas 2019320001

Description
912MHz, 2.4GHz, 5.5GHz Wi-Fi Stamped Metal RF Antenna 900MHz ~ 924MHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 4.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
912MHz, 2.4GHz, 5.5GHz Wi-Fi Stamped Metal RF Antenna 900MHz ~ 924MHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 4.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM16801TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM16801TR-ND
RF Antennas WM16801TR-ND
912MHz, 2.4GHz, 5.5GHz Wi-Fi Stamped Metal RF Antenna 900MHz ~ 924MHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 4.5dBi Solder Surface Mount

912MHz, 2.4GHz, 5.5GHz Wi-Fi Stamped Metal RF Antenna 900MHz ~ 924MHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 4.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2019320001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2019320001
RF Antennas 2019320001
912MHz, 2.4GHz, 5.5GHz Wi-Fi Stamped Metal RF Antenna 900MHz ~ 924MHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 4.5dBi Solder Surface Mount

912MHz, 2.4GHz, 5.5GHz Wi-Fi Stamped Metal RF Antenna 900MHz ~ 924MHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 4.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM16801TR-ND 2019320001
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers