Molex Fixed Terminal Blocks 201606-0662

Description
Fixed Terminal Blocks UCLP 2PL GRY/BLU 150A
Datasheet
Description
Fixed Terminal Blocks UCLP 2PL GRY/BLU 150A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 201606-0662 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
201606-0662
Fixed Terminal Blocks 201606-0662
Fixed Terminal Blocks UCLP 2PL GRY/BLU 150A

Fixed Terminal Blocks UCLP 2PL GRY/BLU 150A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 201606-0662
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Contacts Pitch 12.00 mm (0.47 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Actuator terminal block - 2000-5317/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details