Molex Pluggable Cables 2015913010

Description
76 Position QSFP Plug to Plug 3.28' (1.00m) Black Unshielded
Request a Quote Datasheet
Description
76 Position QSFP Plug to Plug 3.28' (1.00m) Black Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 900-2015913010-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
900-2015913010-ND
Pluggable Cables 900-2015913010-ND
76 Position QSFP Plug to Plug 3.28' (1.00m) Black Unshielded

76 Position QSFP Plug to Plug 3.28' (1.00m) Black Unshielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2015913010-ND
Product Name Pluggable Cables
Application Networking
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2322-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers