Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 2011956000

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Spot-On 2.0 Type: Stamped Contact Finish Thickness: 27.6µin (0.70µm) Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Spot-On 2.0 Type: Stamped Contact Finish Thickness: 27.6µin (0.70µm) Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 2011956000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
2011956000
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 2011956000
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Spot-On 2.0 Type: Stamped Contact Finish Thickness: 27.6µin (0.70µm) Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Series: Spot-On 2.0
Type: Stamped
Contact Finish Thickness: 27.6µin (0.70µm)
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 2011956000
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0008 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 11.81 inch (300 mm)
View Details
Universal Contact - 10104319-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
2 suppliers