Molex 20A In-Line Gfci Molex 20054

Description
20A IN-LINE GFCI
Description
20A IN-LINE GFCI

Suppliers

Company
Product
Description
Supplier Links
20A In-Line Gfci Molex - 77AC7947 - Newark, An Avnet Company
Chicago, IL, United States
20A In-Line Gfci Molex
77AC7947
20A In-Line Gfci Molex 77AC7947
20A IN-LINE GFCI

20A IN-LINE GFCI

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC7947
Product Name 20A In-Line Gfci Molex
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details