Molex Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex 200529-0080

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex - 81Y8380 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex
81Y8380
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex 81Y8380
CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex - 29AH8672 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex
29AH8672
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex 29AH8672
CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 200529-0080 81Y8380
Product Name Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products