Molex Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex 200528-0080

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex - 81Y8365 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex
81Y8365
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex 81Y8365
CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 200528 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 200528 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm Rohs Compliant Molex - 80AH3035 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm Rohs Compliant Molex
80AH3035
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm Rohs Compliant Molex 80AH3035
CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm Rohs Compliant Molex - 82AH2568 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm Rohs Compliant Molex
82AH2568
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm Rohs Compliant Molex 82AH2568
CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200528-0080 81Y8365 80AH3035
Product Name Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex Connector, Ffc/fpc, 8Pos, 1Row, 1Mm Rohs Compliant Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
BNC (M) St. Connector for RG213 Cable - ET-BMS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details