Molex Circular Connectors - Circular Connectors - Housings - 200502-0252 200502-0252

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 200502-0252 - 1030206-200502-0252 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 200502-0252
1030206-200502-0252
Circular Connectors - Circular Connectors - Housings - 200502-0252 1030206-200502-0252
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030206-200502-0252 Number of Rows: 5 Number of Circuits: 25 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 200502-0252200502025 2; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030206-200502-0252
Number of Rows: 5
Number of Circuits: 25
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 200502-02522005020252;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Automotive Connector, R/a, Plug, 25Pos Rohs Compliant Molex - 69AH4524 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, R/a, Plug, 25Pos Rohs Compliant Molex
69AH4524
Automotive Connector, R/a, Plug, 25Pos Rohs Compliant Molex 69AH4524
AUTOMOTIVE CONNECTOR, R/A, PLUG, 25POS ROHS COMPLIANT: YES

AUTOMOTIVE CONNECTOR, R/A, PLUG, 25POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200502-0252 1030206-200502-0252 69AH4524
Product Name Circular Connectors - Circular Connectors - Housings - 200502-0252 Automotive Connector, R/a, Plug, 25Pos Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Push-in bulkhead connector - QSS-12-20 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details