Molex Circular Connectors - Circular Connectors - Housings - 200502-0123 200502-0123

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038958-200502-0123 Number of Rows: 4 Number of Circuits: 12 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 200502-0123200502012 3; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038958-200502-0123 Number of Rows: 4 Number of Circuits: 12 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 200502-0123200502012 3; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 200502-0123 - 1038958-200502-0123 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 200502-0123
1038958-200502-0123
Circular Connectors - Circular Connectors - Housings - 200502-0123 1038958-200502-0123
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038958-200502-0123 Number of Rows: 4 Number of Circuits: 12 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 200502-0123200502012 3; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038958-200502-0123
Number of Rows: 4
Number of Circuits: 12
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 200502-01232005020123;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage

Buy Now
Automotive Connector, R/a, Plug, 12Pos Rohs Compliant Molex - 69AH4521 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, R/a, Plug, 12Pos Rohs Compliant Molex
69AH4521
Automotive Connector, R/a, Plug, 12Pos Rohs Compliant Molex 69AH4521
AUTOMOTIVE CONNECTOR, R/A, PLUG, 12POS ROHS COMPLIANT: YES

AUTOMOTIVE CONNECTOR, R/A, PLUG, 12POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1038958-200502-0123 69AH4521
Product Name Circular Connectors - Circular Connectors - Housings - 200502-0123 Automotive Connector, R/a, Plug, 12Pos Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details