Connector
0.5mm FFC/FP 10P CON,RA,AU 1-TOUCH,W/GRND TRM,T&R
CONN, FFC, R/A, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
CONN, FFC, R/A, 10POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 200485-0610 | 200485-0610 | 13AJ2301 | 21AJ7111 |
| Product Name | Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers | Conn, Ffc, R/a, 10Pos, 1Row, 0.5Mm; Pitch Spacing Molex | Conn, Ffc, R/a, 10Pos, 1Row, 0.5Mm Rohs Compliant Molex | |
| Termination | Surface Mount |