Molex Receptacle Housing, 3Pos, 4.2Mm, Black; Product Range Molex 200453-1003

Description
RECEPTACLE HOUSING, 3POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 200453 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 3POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 200453 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 3Pos, 4.2Mm, Black; Product Range Molex - 54AH7805 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3Pos, 4.2Mm, Black; Product Range Molex
54AH7805
Receptacle Housing, 3Pos, 4.2Mm, Black; Product Range Molex 54AH7805
RECEPTACLE HOUSING, 3POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 200453 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 3POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 200453 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54AH7805
Product Name Receptacle Housing, 3Pos, 4.2Mm, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details