Molex Contact, Pin, 20-14Awg, Crimp Rohs Compliant Molex 2/8/2005

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 20-14Awg, Crimp Rohs Compliant Molex - 03AH3775 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp Rohs Compliant Molex
03AH3775
Contact, Pin, 20-14Awg, Crimp Rohs Compliant Molex 03AH3775
CONTACT, PIN, 20-14AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 20-14AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Molex - 02AH7270 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Molex
02AH7270
Contact, Pin, 20-14Awg, Crimp; Product Range Molex 02AH7270
CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:MLX 42023 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX MLX 42021 SERIES PLUG & 42022 SERIES ROHS COMPLIANT: YES

CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:MLX 42023 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX MLX 42021 SERIES PLUG & 42022 SERIES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2/8/2005 03AH3775 02AH7270
Product Name Contact, Pin, 20-14Awg, Crimp Rohs Compliant Molex Contact, Pin, 20-14Awg, Crimp; Product Range Molex
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details