Molex Contact, Pin, 24-18Awg, Crimp; Product Range Molex 2/6/6101

Description
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Description
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex crimp contact, part number 41AH6299, is designed for use with 18 to 24 AWG wire. It features a male pin configuration and is compatible with .062 diameter series housings. The contact is made from brass and is available with various plating options, including hot tin dip and select gold plating, which enhances conductivity and corrosion resistance. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Molex crimp contact, part number 41AH6299, is designed for use with 18 to 24 AWG wire. It features a male pin configuration and is compatible with .062 diameter series housings. The contact is made from brass and is available with various plating options, including hot tin dip and select gold plating, which enhances conductivity and corrosion resistance. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 24-18Awg, Crimp; Product Range Molex - 41AH6299 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Molex
41AH6299
Contact, Pin, 24-18Awg, Crimp; Product Range Molex 41AH6299
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 24-18Awg, Crimp; Product Range Molex - 54H4963 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Molex
54H4963
Contact, Pin, 24-18Awg, Crimp; Product Range Molex 54H4963
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AH6299
Product Name Contact, Pin, 24-18Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers