CONTACT, PIN, 24AWG, CRIMP; Product Range:Standard .062" 1854 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes
CONTACT, PIN, 24AWG, CRIMP; Product Range:Standard .062" 1854 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard .062" Series Housing RoHS Compliant: Yes
CONTACT, PIN, 24AWG, CRIMP; Product Range:Standard .062" 1854 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard .062" Series Housing RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 39C1992 | 07AH4953 |
| Product Name | Contact, Pin, 24Awg, Crimp; Product Range Molex | Contact, Pin, 24Awg, Crimp; Product Range Molex |
| Termination | Crimp | Crimp |