Molex Terminal Female Disconnect 0.25In Yellow; Connector Type Molex 19600-1300

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Female Disconnect 0.25In Yellow; Connector Type Molex - 25M1317 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Connector Type Molex
25M1317
Terminal Female Disconnect 0.25In Yellow; Connector Type Molex 25M1317
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Connector Type:Female Disconnect; Series:Avikrimp; Insulator Color:Yellow; Termination Method:Crimp; Stud/Tab Size:0.25 x 0.032"; Wire Size (AWG):22-16AWG; Contact Material:Brass RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Connector Type:Female Disconnect; Series:Avikrimp; Insulator Color:Yellow; Termination Method:Crimp; Stud/Tab Size:0.25 x 0.032"; Wire Size (AWG):22-16AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Terminal Female Disconnect 0.25In, Crimp, Yellow; Product Range Molex - 55H6416 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In, Crimp, Yellow; Product Range Molex
55H6416
Terminal Female Disconnect 0.25In, Crimp, Yellow; Product Range Molex 55H6416
TERMINAL FEMALE DISCONNECT 0.25IN, CRIMP, YELLOW; Product Range:Avikrimp 19600 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN, CRIMP, YELLOW; Product Range:Avikrimp 19600 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Female Quick Disconnect, 22Awg-16Awg; Product Range Molex - 01AH0629 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 22Awg-16Awg; Product Range Molex
01AH0629
Female Quick Disconnect, 22Awg-16Awg; Product Range Molex 01AH0629
FEMALE QUICK DISCONNECT, 22AWG-16AWG; Product Range:Avikrimp 19600 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 22AWG-16AWG; Product Range:Avikrimp 19600 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19600-1300 25M1317 55H6416
Product Name Terminal Female Disconnect 0.25In Yellow; Connector Type Molex Terminal Female Disconnect 0.25In, Crimp, Yellow; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details