The Molex MX150L™ environmentally sealed connector system is ideal for low–level signal applications as well as power applications. Because the MX150L system features all–in–one plug and receptacle housings with pre–assembled mat–wire and interfacial connector seals, this connector system provides significant applied labor and cost savings. The recent MX150L 8, 10 and 12 AWG additions are designed to meet the need for a rugged, environmentally sealed connector system supporting high–power applications and long–voltage runs to eliminate voltage drops Available in wire–to–wire, wire–to–panel or wire–to–board configurations, this connector system can perform in on-engine automotive applications, marine and even off–road construction equipment applications. Features
Can Also Be Modified to Meet UV and Water Resistance Requirements for Solar and Other Outside Applications
The Simple Crimp, Poke and Plug Application Eliminates the Need to Crimp Individual Wire Seals
Easy Terminal Insertion and Extraction
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 70191618 |
| Product Name | MALE PIN 10-12 AWG MX150L |