Molex Automotive Conn Housing, Plug, 4Pos; Product Range Molex 19419-0005

Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MX150L 19419 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Molex 19417 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MX150L 19419 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Molex 19417 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 4Pos; Product Range Molex - 20M7083 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 4Pos; Product Range Molex
20M7083
Automotive Conn Housing, Plug, 4Pos; Product Range Molex 20M7083
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MX150L 19419 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Molex 19417 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MX150L 19419 Series; Gender:Plug; No. of Positions:4Positions; For Use With:Molex 19417 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 20M7083
Product Name Automotive Conn Housing, Plug, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details