Molex Automotive Housing, Plug, 8Pos, 18A; Product Range Molex 19419-0002

Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 18A; PRODUCT RANGE:MX150L 19419 SERIES; GENDER:PLUG; NO. OF POSITIONS:8WAYS; FOR USE WITH:MOLEX 19417 SERIES PIN CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE) BODY; IP RATING:IP67;ROHS COMPLIANT: YES
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 18A; PRODUCT RANGE:MX150L 19419 SERIES; GENDER:PLUG; NO. OF POSITIONS:8WAYS; FOR USE WITH:MOLEX 19417 SERIES PIN CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE) BODY; IP RATING:IP67;ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 8Pos, 18A; Product Range Molex - 01AH8171 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 8Pos, 18A; Product Range Molex
01AH8171
Automotive Housing, Plug, 8Pos, 18A; Product Range Molex 01AH8171
AUTOMOTIVE HOUSING, PLUG, 8POS, 18A; PRODUCT RANGE:MX150L 19419 SERIES; GENDER:PLUG; NO. OF POSITIONS:8WAYS; FOR USE WITH:MOLEX 19417 SERIES PIN CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE) BODY; IP RATING:IP67;ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, PLUG, 8POS, 18A; PRODUCT RANGE:MX150L 19419 SERIES; GENDER:PLUG; NO. OF POSITIONS:8WAYS; FOR USE WITH:MOLEX 19417 SERIES PIN CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE) BODY; IP RATING:IP67;ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8171
Product Name Automotive Housing, Plug, 8Pos, 18A; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details