Molex Wire Housings & Plugs 19418-0004

Description
Molex 19418-0004 Connector Housing
Request a Quote Datasheet
Description
Molex 19418-0004 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 5110130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5110130
Wire Housings & Plugs 5110130
Molex 19418-0004 Connector Housing

Molex 19418-0004 Connector Housing

Supplier's Site
Singapore, Singapore
Electronic Connector
340-19418-0004
Electronic Connector 340-19418-0004
Combination Line Connector, 4 Contact(s), Female, Crimp Terminal, Receptacle, Product overview: 19418-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-19418-0004 can be used for catalog matching and distributor lookup.

Combination Line Connector, 4 Contact(s), Female, Crimp Terminal, Receptacle, Product overview: 19418-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-19418-0004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 19418-0004 - 1004785-19418-0004 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 19418-0004
1004785-19418-0004
Automotive Connectors - 19418-0004 1004785-19418-0004
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004785-19418-0004 Packaging: Bulk Number of Positions: 4 Pitch: 5.84 mm Color: Black Number of Rows: 2 Termination: Crimp Current Rating: 18 A Number of Contacts: 4 Gender: Receptacle Length: 22.15 mm Housing Material: PBT Orientation: Straight Ratings: IP67 Width: 28.86 mm Categories: Automotive Connectors Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 174260-7; AT04-4P-SR01BLK; AT04-4P-SR02BLK; ATP06-4S-BLK; GT17HNS-4DS-HU; 184355-2-194180004; 0194180004; 19418-0004 .; 194180004; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004785-19418-0004
Packaging: Bulk
Number of Positions: 4
Pitch: 5.84 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Current Rating: 18 A
Number of Contacts: 4
Gender: Receptacle
Length: 22.15 mm
Housing Material: PBT
Orientation: Straight
Ratings: IP67
Width: 28.86 mm
Categories: Automotive Connectors
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 174260-7; AT04-4P-SR01BLK; AT04-4P-SR02BLK; ATP06-4S-BLK; GT17HNS-4DS-HU; 184355-2-194180004; 0194180004; 19418-0004 .; 194180004;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connectors - 19418-0004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
19418-0004
Connectors 19418-0004
4 WAY RECEPTACLE ASSY 16-14 X150L

4 WAY RECEPTACLE ASSY 16-14 X150L

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
4 Way Receptacle Assy 16-14 Mx150L Rohs Compliant Molex - 02N4123 - Newark, An Avnet Company
Chicago, IL, United States
4 Way Receptacle Assy 16-14 Mx150L Rohs Compliant Molex
02N4123
4 Way Receptacle Assy 16-14 Mx150L Rohs Compliant Molex 02N4123
4 WAY RECEPTACLE ASSY 16-14 MX150L ROHS COMPLIANT: YES

4 WAY RECEPTACLE ASSY 16-14 MX150L ROHS COMPLIANT: YES

Supplier's Site
4 WAY RECPT 16-14 AWG CPA - 70191599 - Allied Electronics, Inc.
Fort Worth, TX, USA
4 WAY RECPT 16-14 AWG CPA
70191599
4 WAY RECPT 16-14 AWG CPA 70191599
The Molex MX150L™ environmentally sealed connector system is ideal for low–level signal applications as well as power applications. Because the MX150L system features all–in–one plug and receptacle housings with pre–assembled mat–wire and interfacial connector seals this connector system provides significant applied labor and cost savings. The recent MX150L 8, 10 and 12 AWG additions are designed to meet the need for a rugged, environmentally sealed connector system supporting high–power applications and long–voltage runs to eliminate voltage drops Available in wire–to–wire, wire–to–panel or wire–to–board configurations, this connector system can perform in on-engine automotive applications, marine and even off–road construction equipment applications. Features Can Also Be Modified to Meet UV and Water Resistance Requirements for Solar and Other Outside Applications The Simple Crimp, Poke and Plug Application Eliminates the Need to Crimp Individual Wire Seals Easy Terminal Insertion and Extraction

The Molex MX150L™ environmentally sealed connector system is ideal for low–level signal applications as well as power applications. Because the MX150L system features all–in–one plug and receptacle housings with pre–assembled mat–wire and interfacial connector seals this connector system provides significant applied labor and cost savings. The recent MX150L 8, 10 and 12 AWG additions are designed to meet the need for a rugged, environmentally sealed connector system supporting high–power applications and long–voltage runs to eliminate voltage drops Available in wire–to–wire, wire–to–panel or wire–to–board configurations, this connector system can perform in on-engine automotive applications, marine and even off–road construction equipment applications. Features
Can Also Be Modified to Meet UV and Water Resistance Requirements for Solar and Other Outside Applications
The Simple Crimp, Poke and Plug Application Eliminates the Need to Crimp Individual Wire Seals
Easy Terminal Insertion and Extraction

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5110130 340-19418-0004 1004785-19418-0004 19418-0004 19418-0004 02N4123 70191599
Product Name Wire Housings & Plugs Electronic Connector Automotive Connectors - 19418-0004 Connectors 4 Way Receptacle Assy 16-14 Mx150L Rohs Compliant Molex 4 WAY RECPT 16-14 AWG CPA
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight
Mounting Cable mount
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® Connector Housing, Blue - 1321 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers