Molex Punches & Dies 19290-0053

Description
Punches & Dies HHL DIE NEST 4 AWG
Description
Punches & Dies HHL DIE NEST 4 AWG

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
19290-0053
Punches & Dies 19290-0053
Punches & Dies HHL DIE NEST 4 AWG

Punches & Dies HHL DIE NEST 4 AWG

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 19290-0053
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7010562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
Overall Length 4.72 inch (120 mm)
View Details
CENTER PUNCH - J415/16S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 4.62 inch (117 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Pin Punch - P-5 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 5.25 inch (133 mm)
View Details