Molex Punches & Dies 19288-0237

Description
Punches & Dies KRIMPING DIES (ATP-N IES (ATP-NC-1610-E1)
Datasheet
Description
Punches & Dies KRIMPING DIES (ATP-N IES (ATP-NC-1610-E1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
19288-0237
Punches & Dies 19288-0237
Punches & Dies KRIMPING DIES (ATP-N IES (ATP-NC-1610-E1)

Punches & Dies KRIMPING DIES (ATP-N IES (ATP-NC-1610-E1)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 19288-0237
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7724400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
108 - Parallel pin punches - 70070005 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2362 inch (6 mm)
View Details
DRIFT PUNCH - CT-1554 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.1562 inch (3.97 mm)
Shank Diameter 0.5000 inch (12.7 mm)
View Details