Molex Slotted Screw; Thread Size Imperial Molex 19279-0161

Description
SLOTTED SCREW; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; Colour:Silver RoHS Compliant: Yes
Datasheet
Description
SLOTTED SCREW; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; Colour:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Screw; Thread Size Imperial Molex - 25M1295 - Newark, An Avnet Company
Chicago, IL, United States
Slotted Screw; Thread Size Imperial Molex
25M1295
Slotted Screw; Thread Size Imperial Molex 25M1295
SLOTTED SCREW; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; Colour:Silver RoHS Compliant: Yes

SLOTTED SCREW; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; Colour:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 25M1295
Product Name Slotted Screw; Thread Size Imperial Molex
Unlock Full Specs
to access all available technical data

Similar Products

Screw, Stainless Steel, Polished - 58-21-210-24 - Southco
Specs
Material Stainless Steel
Inch 1/4"
View Details
Socket Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details