Molex Terminals - Ring Connectors 192210398

Description
CONN RING FLAT 2/0AWG #5/16
Request a Quote Datasheet
Description
CONN RING FLAT 2/0AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - WM17609-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
WM17609-ND
Terminals - Ring Connectors WM17609-ND
CONN RING FLAT 2/0AWG #5/16

CONN RING FLAT 2/0AWG #5/16

Buy Now Datasheet
Molex 192210398 Copper Eyelet Battery Cable Lug, 2/0 Ga., 5/16
Chanhassen, MN, United States
Molex 192210398 Copper Eyelet Battery Cable Lug, 2/0 Ga., 5/16" Stud, Un-plated
36143
Molex 192210398 Copper Eyelet Battery Cable Lug, 2/0 Ga., 5/16" Stud, Un-plated 36143
Molex 192210398 Copper Eyelet Battery Cable Lug Category: Eyelets Manufacturer: Molex Stud Size: 5/16 Wire Gauge 2/0 Orientation: Straight Material: Bare Copper Meets UL requirements Heavy wall for maximum amperage and conductivity RoHS Compliant Seamless barrel design Flared barrel for easy wire entry Crimps within industry standard tooling Heavy-duty 600V+ applications Wire gauge is stamped on the eyelet
  • Molex 192210398 Copper Eyelet Battery Cable Lug
  • Category: Eyelets
  • Manufacturer: Molex
  • Stud Size: 5/16
  • Wire Gauge 2/0
  • Orientation: Straight
  • Material: Bare Copper
  • Meets UL requirements
  • Heavy wall for maximum amperage and conductivity
  • RoHS Compliant
  • Seamless barrel design
  • Flared barrel for easy wire entry
  • Crimps within industry standard tooling
  • Heavy-duty 600V+ applications
  • Wire gauge is stamped on the eyelet
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number WM17609-ND 36143
Product Name Terminals - Ring Connectors Molex 192210398 Copper Eyelet Battery Cable Lug, 2/0 Ga., 5/16" Stud, Un-plated
Terminal Type Ring Terminal; Flat Sided, Tubular (Battery Lugs) Battery Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2885.9 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Ring Terminals - 1788649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details