Molex Terminals - Ring Connectors 192210381

Description
CONN RING FLAT 3/0AWG #3/8 CRIMP
Request a Quote Datasheet
Description
CONN RING FLAT 3/0AWG #3/8 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - WM17596-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
WM17596-ND
Terminals - Ring Connectors WM17596-ND
CONN RING FLAT 3/0AWG #3/8 CRIMP

CONN RING FLAT 3/0AWG #3/8 CRIMP

Buy Now Datasheet
Molex 192210381 Copper Eyelet Battery Cable Lug, 3/0 Ga., 3/8
Chanhassen, MN, United States
Molex 192210381 Copper Eyelet Battery Cable Lug, 3/0 Ga., 3/8" Stud, Un-plated
36147
Molex 192210381 Copper Eyelet Battery Cable Lug, 3/0 Ga., 3/8" Stud, Un-plated 36147
Molex 192210381 Copper Eyelet Battery Cable Lug Category: Eyelets Manufacturer: Molex Stud Size: 3/8 Wire Gauge 3/0 Orientation: Straight Material: Bare Copper Meets UL requirements Heavy wall for maximum amperage and conductivity RoHS Compliant Seamless barrel design Flared barrel for easy wire entry Crimps within industry standard tooling Heavy-duty 600V+ applications Wire gauge is stamped on the eyelet
  • Molex 192210381 Copper Eyelet Battery Cable Lug
  • Category: Eyelets
  • Manufacturer: Molex
  • Stud Size: 3/8
  • Wire Gauge 3/0
  • Orientation: Straight
  • Material: Bare Copper
  • Meets UL requirements
  • Heavy wall for maximum amperage and conductivity
  • RoHS Compliant
  • Seamless barrel design
  • Flared barrel for easy wire entry
  • Crimps within industry standard tooling
  • Heavy-duty 600V+ applications
  • Wire gauge is stamped on the eyelet
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number WM17596-ND 36147
Product Name Terminals - Ring Connectors Molex 192210381 Copper Eyelet Battery Cable Lug, 3/0 Ga., 3/8" Stud, Un-plated
Terminal Type Ring Terminal; Flat Sided, Tubular (Battery Lugs) Battery Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers