Molex Terminals - Ring Connectors 192210249

Description
CONN RING FLAT 2/0AWG #1/4 CRIMP
Request a Quote Datasheet
Description
CONN RING FLAT 2/0AWG #1/4 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 0192210249-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
0192210249-ND
Terminals - Ring Connectors 0192210249-ND
CONN RING FLAT 2/0AWG #1/4 CRIMP

CONN RING FLAT 2/0AWG #1/4 CRIMP

Buy Now Datasheet
Molex 192210249 Copper Eyelet Battery Cable Lug, 2/0 Ga., 1/4
Chanhassen, MN, United States
Molex 192210249 Copper Eyelet Battery Cable Lug, 2/0 Ga., 1/4" Stud, Un-plated
36142
Molex 192210249 Copper Eyelet Battery Cable Lug, 2/0 Ga., 1/4" Stud, Un-plated 36142
Molex 192210249 Copper Eyelet Battery Cable Lug Category: Eyelets Manufacturer: Molex Stud Size: 1/4 Wire Gauge 2/0 Orientation: Straight Material: Bare Copper Meets UL requirements Heavy wall for maximum amperage and conductivity RoHS Compliant Seamless barrel design Flared barrel for easy wire entry Crimps within industry standard tooling Heavy-duty 600V+ applications Wire gauge is stamped on the eyelet
  • Molex 192210249 Copper Eyelet Battery Cable Lug
  • Category: Eyelets
  • Manufacturer: Molex
  • Stud Size: 1/4
  • Wire Gauge 2/0
  • Orientation: Straight
  • Material: Bare Copper
  • Meets UL requirements
  • Heavy wall for maximum amperage and conductivity
  • RoHS Compliant
  • Seamless barrel design
  • Flared barrel for easy wire entry
  • Crimps within industry standard tooling
  • Heavy-duty 600V+ applications
  • Wire gauge is stamped on the eyelet
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 0192210249-ND 36142
Product Name Terminals - Ring Connectors Molex 192210249 Copper Eyelet Battery Cable Lug, 2/0 Ga., 1/4" Stud, Un-plated
Terminal Type Ring Terminal; Flat Sided, Tubular (Battery Lugs) Battery Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 20C5989 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details