Molex Molex 192210247 Tinned Copper Eyelet Battery Cable Lug, 3/0 Ga., 3/8" stud, Plated 192210247

Description
Molex 192210247 Tinned Copper Eyelet Battery Cable Lug Category: Eyelets Manufacturer: Molex Stud Size: 3/8 Wire Gauge 3/0 Orientation: Straight Material: Tinned Copper Meets UL requirements Heavy wall for maximum amperage and conductivity RoHS Compliant
Request a Quote Datasheet
Description
Molex 192210247 Tinned Copper Eyelet Battery Cable Lug Category: Eyelets Manufacturer: Molex Stud Size: 3/8 Wire Gauge 3/0 Orientation: Straight Material: Tinned Copper Meets UL requirements Heavy wall for maximum amperage and conductivity RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 192210247 Tinned Copper Eyelet Battery Cable Lug, 3/0 Ga., 3/8
Chanhassen, MN, United States
Molex 192210247 Tinned Copper Eyelet Battery Cable Lug, 3/0 Ga., 3/8" stud, Plated
36187
Molex 192210247 Tinned Copper Eyelet Battery Cable Lug, 3/0 Ga., 3/8" stud, Plated 36187
Molex 192210247 Tinned Copper Eyelet Battery Cable Lug Category: Eyelets Manufacturer: Molex Stud Size: 3/8 Wire Gauge 3/0 Orientation: Straight Material: Tinned Copper Meets UL requirements Heavy wall for maximum amperage and conductivity RoHS Compliant
  • Molex 192210247 Tinned Copper Eyelet Battery Cable Lug
  • Category: Eyelets
  • Manufacturer: Molex
  • Stud Size: 3/8
  • Wire Gauge 3/0
  • Orientation: Straight
  • Material: Tinned Copper
  • Meets UL requirements
  • Heavy wall for maximum amperage and conductivity
  • RoHS Compliant
Supplier's Site Datasheet
Terminals - Ring Connectors - WM5955-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
WM5955-ND
Terminals - Ring Connectors WM5955-ND
CONN RING FLAT 3/0AWG #3/8 CRIMP

CONN RING FLAT 3/0AWG #3/8 CRIMP

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 36187 WM5955-ND
Product Name Molex 192210247 Tinned Copper Eyelet Battery Cable Lug, 3/0 Ga., 3/8" stud, Plated Terminals - Ring Connectors
Terminal Type Battery Terminal; Wire Lug Ring Terminal; Flat Sided, Tubular (Battery Lugs)
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details