TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 19221-0406 | 58R9362 |
| Product Name | Terminals | Terminal, Compression Lug, M6, 6Awg; Product Range Molex |
| Terminal Type | Wire Lug |