Molex Terminal, Compression Lug, M8, 4Awg; Product Range Molex 19221-0405

Description
TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Stud Size:5/16 RoHS Compliant: Yes
Description
TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Stud Size:5/16 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M8, 4Awg; Product Range Molex - 11C1474 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 4Awg; Product Range Molex
11C1474
Terminal, Compression Lug, M8, 4Awg; Product Range Molex 11C1474
TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Stud Size:5/16 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Stud Size:5/16 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 11C1474
Product Name Terminal, Compression Lug, M8, 4Awg; Product Range Molex
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminals - 1788656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details