Molex BATTERY CABLE LUG (BCL-1516) PM 19221-0396

Description
BATTERY CABLE LUG (BCL-1516) PM
Request a Quote Datasheet
Description
BATTERY CABLE LUG (BCL-1516) PM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY CABLE LUG (BCL-1516) PM - 19221-0396 - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CABLE LUG (BCL-1516) PM
19221-0396
BATTERY CABLE LUG (BCL-1516) PM 19221-0396
BATTERY CABLE LUG (BCL-1516) PM

BATTERY CABLE LUG (BCL-1516) PM

Buy Now
Terminal, Compression Lug, M8, 1Awg; Product Range Molex - 86K9135 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 1Awg; Product Range Molex
86K9135
Terminal, Compression Lug, M8, 1Awg; Product Range Molex 86K9135
TERMINAL, COMPRESSION LUG, M8, 1AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Stud Size:5/16 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 1AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Stud Size:5/16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19221-0396 86K9135
Product Name BATTERY CABLE LUG (BCL-1516) PM Terminal, Compression Lug, M8, 1Awg; Product Range Molex
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details