Molex BATTERY CABLE LUG (BCL-1038) PM 19221-0377

Description
BATTERY CABLE LUG (BCL-1038) PM
Request a Quote Datasheet
Description
BATTERY CABLE LUG (BCL-1038) PM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY CABLE LUG (BCL-1038) PM - 19221-0377 - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CABLE LUG (BCL-1038) PM
19221-0377
BATTERY CABLE LUG (BCL-1038) PM 19221-0377
BATTERY CABLE LUG (BCL-1038) PM

BATTERY CABLE LUG (BCL-1038) PM

Buy Now
Terminal, Compression Lug, M9, 0Awg; Product Range Molex - 73K3438 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M9, 0Awg; Product Range Molex
73K3438
Terminal, Compression Lug, M9, 0Awg; Product Range Molex 73K3438
TERMINAL, COMPRESSION LUG, M9, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M9; Stud Size - Imperial:3/8"; Stud/Tab Size:0.375" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M9, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M9; Stud Size - Imperial:3/8"; Stud/Tab Size:0.375" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19221-0377 73K3438
Product Name BATTERY CABLE LUG (BCL-1038) PM Terminal, Compression Lug, M9, 0Awg; Product Range Molex
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details