Molex BATTERY CABLE LUG (PLATED) (B L-2012-PL) 19221-0245

Description
BATTERY CABLE LUG (PLATED) (B L-2012-PL)
Request a Quote Datasheet
Description
BATTERY CABLE LUG (PLATED) (B L-2012-PL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY CABLE LUG (PLATED) (B L-2012-PL) - 19221-0245 - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CABLE LUG (PLATED) (B L-2012-PL)
19221-0245
BATTERY CABLE LUG (PLATED) (B L-2012-PL) 19221-0245
BATTERY CABLE LUG (PLATED) (B L-2012-PL)

BATTERY CABLE LUG (PLATED) (B L-2012-PL)

Buy Now
Sheung Wan, Hong Kong
Terminals
19221-0245
Terminals 19221-0245
Terminals 2/0 AWG 1/2 STUD Battery Cable Lug

Terminals 2/0 AWG 1/2 STUD Battery Cable Lug

Buy Now Datasheet
Terminal, Compression Lug, M12, 0Awg; Product Range Molex - 94C2620 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 0Awg; Product Range Molex
94C2620
Terminal, Compression Lug, M12, 0Awg; Product Range Molex 94C2620
TERMINAL, COMPRESSION LUG, M12, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Stud/Tab Size:0.5" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Stud/Tab Size:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19221-0245 19221-0245 94C2620
Product Name BATTERY CABLE LUG (PLATED) (B L-2012-PL) Terminals Terminal, Compression Lug, M12, 0Awg; Product Range Molex
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Screw Terminals - 1788754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details
Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details