Molex BATTERY CABLE LUG PLTD (BCL-1 516-PL SPM 19221-0240

Description
BATTERY CABLE LUG PLTD (BCL-1 516-PL SPM
Request a Quote Datasheet
Description
BATTERY CABLE LUG PLTD (BCL-1 516-PL SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY CABLE LUG PLTD (BCL-1 516-PL SPM - 19221-0240 - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CABLE LUG PLTD (BCL-1 516-PL SPM
19221-0240
BATTERY CABLE LUG PLTD (BCL-1 516-PL SPM 19221-0240
BATTERY CABLE LUG PLTD (BCL-1 516-PL SPM

BATTERY CABLE LUG PLTD (BCL-1 516-PL SPM

Buy Now
Sheung Wan, Hong Kong
Terminals
19221-0240
Terminals 19221-0240
Terminals 1/0 AWG 5/16 STUD Battery Cable Lug

Terminals 1/0 AWG 5/16 STUD Battery Cable Lug

Buy Now Datasheet
Terminal, Compression Lug, M8, 0Awg; Product Range Molex - 58R9333 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 0Awg; Product Range Molex
58R9333
Terminal, Compression Lug, M8, 0Awg; Product Range Molex 58R9333
TERMINAL, COMPRESSION LUG, M8, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19221-0240 19221-0240 58R9333
Product Name BATTERY CABLE LUG PLTD (BCL-1 516-PL SPM Terminals Terminal, Compression Lug, M8, 0Awg; Product Range Molex
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details