Molex Terminal, Compression Lug, M8, 6Awg; Product Range Molex 19221-0228

Description
TERMINAL, COMPRESSION LUG, M8, 6AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: NA
Datasheet
Description
TERMINAL, COMPRESSION LUG, M8, 6AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M8, 6Awg; Product Range Molex - 05N0734 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 6Awg; Product Range Molex
05N0734
Terminal, Compression Lug, M8, 6Awg; Product Range Molex 05N0734
TERMINAL, COMPRESSION LUG, M8, 6AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: NA

TERMINAL, COMPRESSION LUG, M8, 6AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 05N0734
Product Name Terminal, Compression Lug, M8, 6Awg; Product Range Molex
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Low Profile -Vertical Entry Mini Auto Clip, THM - 3564 - Keystone Electronics Corp.
Specs
Material Brass
View Details