Molex BATTERY CABLE LUG PLATED BCL- 516-PL SPM 19221-0225

Description
BATTERY CABLE LUG PLATED BCL- 516-PL SPM
Request a Quote Datasheet
Description
BATTERY CABLE LUG PLATED BCL- 516-PL SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY CABLE LUG PLATED BCL- 516-PL SPM - 19221-0225 - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CABLE LUG PLATED BCL- 516-PL SPM
19221-0225
BATTERY CABLE LUG PLATED BCL- 516-PL SPM 19221-0225
BATTERY CABLE LUG PLATED BCL- 516-PL SPM

BATTERY CABLE LUG PLATED BCL- 516-PL SPM

Buy Now
Terminal, Compression Lug, M8, 8Awg; Product Range Molex - 40P1929 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 8Awg; Product Range Molex
40P1929
Terminal, Compression Lug, M8, 8Awg; Product Range Molex 40P1929
TERMINAL, COMPRESSION LUG, M8, 8AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 8AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19221-0225
Terminals 19221-0225
Terminals 8 AWG 5/16 STUD Battery Cable Lug

Terminals 8 AWG 5/16 STUD Battery Cable Lug

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19221-0225 40P1929 19221-0225
Product Name BATTERY CABLE LUG PLATED BCL- 516-PL SPM Terminal, Compression Lug, M8, 8Awg; Product Range Molex Terminals
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data