TERMINAL, 2.72MM, 12AWG-10AWG; Product Range:Krimptite 19211 Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.72mm; Insulator Colour:-; Insulator Material:Uninsulated
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 01J5064 | 19211-0001 |
| Product Name | Terminal, 2.72Mm, 12Awg-10Awg; Product Range Molex | Terminals |
| Terminal Type | Connector Pin |