Molex Terminals 19203-0113

Description
Terminals RING TONGUE TERM 10 AWG
Datasheet
Description
Terminals RING TONGUE TERM 10 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19203-0113
Terminals 19203-0113
Terminals RING TONGUE TERM 10 AWG

Terminals RING TONGUE TERM 10 AWG

Buy Now Datasheet
krimptite temp-term ring tounge terminal for 10 to 12 awg. - 70090765 - Allied Electronics, Inc.
Fort Worth, TX, USA
krimptite temp-term ring tounge terminal for 10 to 12 awg.
70090765
krimptite temp-term ring tounge terminal for 10 to 12 awg. 70090765
krimptite temp-term ring tounge terminal for 10 to 12 awg.

krimptite temp-term ring tounge terminal for 10 to 12 awg.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 19203-0113 70090765
Product Name Terminals krimptite temp-term ring tounge terminal for 10 to 12 awg.
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Bootlace Ferrules - 1787333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers