Molex Connectors Solderless Terminals 19203-0052

Description
STEEL HI-TEMP KRIMPTITE TAPED (B-S-137-1
Request a Quote Datasheet
Description
STEEL HI-TEMP KRIMPTITE TAPED (B-S-137-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Solderless Terminals - 19203-0052 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Solderless Terminals
19203-0052
Connectors Solderless Terminals 19203-0052
STEEL HI-TEMP KRIMPTITE TAPED (B-S-137-1

STEEL HI-TEMP KRIMPTITE TAPED (B-S-137-1

Buy Now
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Molex - 55H5523 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Molex
55H5523
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Molex 55H5523
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Krimptite 19203 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Krimptite 19203 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19203-0052 55H5523
Product Name Connectors Solderless Terminals Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
MCX (M) R/A Connector for RG178 Cable - ET-MMRA-3 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details