Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035646-19202-0013
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Material: Copper
Voltage Rating: 600 V
Gender: Female
Length: 26.29 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Body Material: Copper
Insulation: Insulated
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 34143; 19070-0007; 19070-0005; 34155; 19070-0026; FSD77-8-DSL2; 356530192020013; 19202-0013.; 19202-0013..; 192020013; 192020013..;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8536904000
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
ELV: Compliant
Flammability Rating: UL94 V-2
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 22 AWG
BUTT SPLICE NYLON INSULATED ( S-N-345)
Connector
BUTT SPLICE NYLON INSULATED (AS-N-345) ROHS COMPLIANT: YES
BUTT SPLICE NYLON INSULATED (AS-N-345)
| Win Source Electronics | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1035646-19202-0013 | 19202-0013 | 19202-0013 | 30AC3662 | 19202-0013 |
| Product Name | Terminals - 19202-0013 | Connectors Solderless Terminals | Butt Splice Nylon Insulated (As-N-345) Rohs Compliant Molex | Terminals | |
| Termination | Crimp |