Molex Ring Connectors 191930297

Description
Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - WM13841-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
WM13841-ND
Ring Connectors WM13841-ND
Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number WM13841-ND
Product Name Ring Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details