Molex Terminals - 19193-0296 19193-0296

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 19193-0296 - 1029111-19193-0296 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19193-0296
1029111-19193-0296
Terminals - 19193-0296 1029111-19193-0296
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029111-19193-0296 Packaging: Bulk Color: Red Termination: Crimp Contact Material: Copper Gender: Female Length: 43.18 mm Contact Plating: Tin Thickness: 1.905 mm Insulation: Non-Insulated Categories: Terminals Alternative Parts (Cross-Reference): 321600; 19193-0307; 19193-0309; 320383; 322870; 19221-02350191930296 ; 191930296; G-374-12; G37412; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Free Hanging RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 2 AWG ELV: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029111-19193-0296
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Material: Copper
Gender: Female
Length: 43.18 mm
Contact Plating: Tin
Thickness: 1.905 mm
Insulation: Non-Insulated
Categories: Terminals
Alternative Parts (Cross-Reference): 321600; 19193-0307; 19193-0309; 320383; 322870; 19221-02350191930296; 191930296; G-374-12; G37412;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Mount: Free Hanging
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 2 AWG
ELV: Compliant

Buy Now
Terminal, Ring Tongue, M12, 2Awg; Stud Size - Metric Molex - 25M7077 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M12, 2Awg; Stud Size - Metric Molex
25M7077
Terminal, Ring Tongue, M12, 2Awg; Stud Size - Metric Molex 25M7077
TERMINAL, RING TONGUE, M12, 2AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M12, 2AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0296 1029111-19193-0296 25M7077
Product Name Terminals - 19193-0296 Terminal, Ring Tongue, M12, 2Awg; Stud Size - Metric Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products